Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C4329FC100

Description
RES 43.2 OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2 OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C4329FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C4329FC100CT-ND
Through Hole Resistors 56-MBA02040C4329FC100CT-ND
RES 43.2 OHM 0.4W 1% AXIAL

RES 43.2 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C4329FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C4329FC100TB-ND
Through Hole Resistors 56-MBA02040C4329FC100TB-ND
43.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

43.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
43.2 OHM 0.4W Resistor - 53-MBA02040C4329FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43.2 OHM 0.4W Resistor
53-MBA02040C4329FC100
43.2 OHM 0.4W Resistor 53-MBA02040C4329FC100
RES 43.2 OHM 0.4W 1% AXIAL Product overview: MBA02040C4329FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4329FC10 0 can be used for catalog matching and distributor lookup.

RES 43.2 OHM 0.4W 1% AXIAL Product overview: MBA02040C4329FC100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4329FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBA02040C4329FC100CT-ND 53-MBA02040C4329FC100
Product Name Through Hole Resistors 43.2 OHM 0.4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Axial
Resistance Range 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details