Vishay Intertechnology, Inc. 392 Ohm 0.4W 200V Resistor MBA02040C3920FRP00

Description
392 Ohm 1% Axial Metal Film Resistor, 0.4W, 200V Product overview: MBA02040C3920FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3920FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
392 Ohm 1% Axial Metal Film Resistor, 0.4W, 200V Product overview: MBA02040C3920FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3920FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
392 Ohm 0.4W 200V Resistor - 53-MBA02040C3920FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
392 Ohm 0.4W 200V Resistor
53-MBA02040C3920FRP00
392 Ohm 0.4W 200V Resistor 53-MBA02040C3920FRP00
392 Ohm 1% Axial Metal Film Resistor, 0.4W, 200V Product overview: MBA02040C3920FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3920FRP0 0 can be used for catalog matching and distributor lookup.

392 Ohm 1% Axial Metal Film Resistor, 0.4W, 200V Product overview: MBA02040C3920FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3920FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C3920FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C3920FRP00CT-ND
Through Hole Resistors 56-MBA02040C3920FRP00CT-ND
RES 392 OHM 0.4W 1% AXIAL

RES 392 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C3920FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C3920FRP00TR-ND
Through Hole Resistors 56-MBA02040C3920FRP00TR-ND
392 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

392 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBA02040C3920FRP00 56-MBA02040C3920FRP00CT-ND
Product Name 392 Ohm 0.4W 200V Resistor Through Hole Resistors
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details