Vishay Precision Group Through Hole Resistors MBA02040C1503FRP00

Description
150 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC150KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC150KXTR-ND
Through Hole Resistors BC150KXTR-ND
150 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

150 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC150KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC150KXCT-ND
Through Hole Resistors BC150KXCT-ND
150 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

150 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C1503FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1503FRP00
Through-Hole Resistor 53-MBA02040C1503FRP00
Metal Film Resistors - Through Hole .4watt 150Kohms 1% 1/8watt body size Product overview: MBA02040C1503FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1503FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 150Kohms 1% 1/8watt body size Product overview: MBA02040C1503FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1503FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 150Kohm, 400Mw, 1%; Resistance Vishay - 94C3343 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 400Mw, 1%; Resistance Vishay
94C3343
Metal Film Resistor, 150Kohm, 400Mw, 1%; Resistance Vishay 94C3343
METAL FILM RESISTOR, 150KOHM, 400mW, 1%; Resistance:150kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150KOHM, 400mW, 1%; Resistance:150kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 150K OHM 0.4W 1% AXIAL - 886-MBA02040C1503FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 150K OHM 0.4W 1% AXIAL
886-MBA02040C1503FRP00
RES 150K OHM 0.4W 1% AXIAL 886-MBA02040C1503FRP00
RES 150K OHM 0.4W 1% AXIAL

RES 150K OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number BC150KXTR-ND 53-MBA02040C1503FRP00 94C3343 886-MBA02040C1503FRP00
Product Name Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 150Kohm, 400Mw, 1%; Resistance Vishay RES 150K OHM 0.4W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm Thin Film (Chip); Thin Film
Mounting / Packaging Axial 1.6 mm x 3.6 mm Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details