Fixed Resistor, Metal Alloy, 0.4W, 15000ohm, 200V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED, LEAD FREE Product overview: MBA02040C1502FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 15000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 15000ohm, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1502FRP0
15 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
15 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBA02040C1502FRP00 | BC15.0KXTR-ND |
| Product Name | Through-Hole 0.4W 15000ohm 200V Resistor | Through Hole Resistors |
| Resistance Range | 15000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | |
| Operating AC Voltage | 200 volts | |
| Standards and Certifications | RoHS |