Vishay MBA02040C1501FC100 Resistor
MBA0204 M/F Res, 0.4W 50PPM 1% 1K5
Vishay MBA02040C1501FC100 Resistor
Metal Film Resistors - Through Hole .4watt 1.5Kohms 1% 1/8watt body size Product overview: MBA02040C1501FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1501FC10
1.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 1K5, 1%, 400MW, AXIAL, THIN FILM; Resistance:1.5kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 151094 | 151094P | 53-MBA02040C1501FC100 | BC3460TB-ND | 96Y9351 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Through Hole Resistors | Res, 1K5, 1%, 400Mw, Axial, Thin Film; Resistance Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Metal Film | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | ThroughHole | ThroughHole | 1.6 mm x 3.6 mm | Axial | Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | ||
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts |