Vishay Precision Group Through Hole Resistors MBA02040C1500FC100

Description
150 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3459TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3459TB-ND
Through Hole Resistors BC3459TB-ND
150 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

150 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3459CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3459CT-ND
Through Hole Resistors BC3459CT-ND
150 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

150 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C1500FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1500FC100
Through-Hole Resistor 53-MBA02040C1500FC100
Metal Film Resistors - Through Hole .4watt 150ohms 1% 1/8watt body size Product overview: MBA02040C1500FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1500FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 150ohms 1% 1/8watt body size Product overview: MBA02040C1500FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1500FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 157604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157604
Through Hole Resistors 157604
Vishay MBA02040C1500FC100 Resistor

Vishay MBA02040C1500FC100 Resistor

Supplier's Site
Through Hole Resistors - 157604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157604P
Through Hole Resistors 157604P
MBA0204 M/F Res, 0.4W 50PPM 1% 150R

MBA0204 M/F Res, 0.4W 50PPM 1% 150R

Supplier's Site
Through Hole Resistors - 1667716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667716
Through Hole Resistors 1667716
Vishay MBA02040C1500FC100 Resistor

Vishay MBA02040C1500FC100 Resistor

Supplier's Site
Res, 150R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6080
Res, 150R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6080
RES, 150R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 150R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3459TB-ND 53-MBA02040C1500FC100 157604 157604P 84AH6080
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors Through Hole Resistors Res, 150R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm ThroughHole ThroughHole
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details