Metal Film Resistors - Through Hole .4watt 1.43Kohms 1% 1/8watt body size Product overview: MBA02040C1431FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1431FC10
RES 1.43K OHM 0.4W 1% AXIAL
1.43 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBA02040C1431FC100 | 56-MBA02040C1431FC100CT-ND |
| Product Name | Through-Hole Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm |
| Mounting / Packaging | 1.6 mm x 3.6 mm | Axial |
| Resistance Range | 1430 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |