Vishay Precision Group Through Hole Resistors MBA02040C1402FRP00

Description
RES 14K OHM 0.4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14K OHM 0.4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C1402FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1402FRP00CT-ND
Through Hole Resistors 56-MBA02040C1402FRP00CT-ND
RES 14K OHM 0.4W 1% AXIAL

RES 14K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C1402FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1402FRP00TR-ND
Through Hole Resistors 56-MBA02040C1402FRP00TR-ND
14 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

14 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Thin Film, 14Kohm, 400Mw, 1%; Resistance Vishay - 84R1488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 14Kohm, 400Mw, 1%; Resistance Vishay
84R1488
Resistor, Thin Film, 14Kohm, 400Mw, 1%; Resistance Vishay 84R1488
RESISTOR, THIN FILM, 14KOHM, 400mW, 1%; Resistance:14kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 14KOHM, 400mW, 1%; Resistance:14kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 14Kohm, 400Mw, 1%; Resistance Vishay - 94C3325 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 14Kohm, 400Mw, 1%; Resistance Vishay
94C3325
Metal Film Resistor, 14Kohm, 400Mw, 1%; Resistance Vishay 94C3325
METAL FILM RESISTOR, 14KOHM, 400mW, 1%; Resistance:14kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 14KOHM, 400mW, 1%; Resistance:14kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBA02040C1402FRP00CT-ND 84R1488 94C3325
Product Name Through Hole Resistors Resistor, Thin Film, 14Kohm, 400Mw, 1%; Resistance Vishay Metal Film Resistor, 14Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details