Vishay Precision Group Through Hole Resistors MBA02040C1339FRP00

Description
13.3 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC13.3XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC13.3XTR-ND
Through Hole Resistors BC13.3XTR-ND
13.3 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

13.3 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 13.3 Ohm, 400Mw, 1%; Resistance Vishay - 94C3317 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 13.3 Ohm, 400Mw, 1%; Resistance Vishay
94C3317
Metal Film Resistor, 13.3 Ohm, 400Mw, 1%; Resistance Vishay 94C3317
METAL FILM RESISTOR, 13.3 OHM, 400mW, 1%; Resistance:13.3ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 13.3 OHM, 400mW, 1%; Resistance:13.3ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC13.3XTR-ND 94C3317
Product Name Through Hole Resistors Metal Film Resistor, 13.3 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details