Vishay Precision Group Through-Hole 0.4W 13000ohm Resistor MBA02040C1302FRP00

Description
RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 13000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C1302FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 13000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 13000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1302FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 13000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C1302FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 13000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 13000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1302FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.4W 13000ohm Resistor - 53-MBA02040C1302FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4W 13000ohm Resistor
53-MBA02040C1302FRP00
Through-Hole 0.4W 13000ohm Resistor 53-MBA02040C1302FRP00
RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 13000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C1302FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 13000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 13000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1302FRP0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 13000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C1302FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 13000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 13000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1302FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC13.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC13.0KXTR-ND
Through Hole Resistors BC13.0KXTR-ND
13 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

13 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC13.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC13.0KXCT-ND
Through Hole Resistors BC13.0KXCT-ND
13 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

13 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Thin Film, 13Kohm, 400Mw, 1%; Resistance Vishay - 84R1487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 13Kohm, 400Mw, 1%; Resistance Vishay
84R1487
Resistor, Thin Film, 13Kohm, 400Mw, 1%; Resistance Vishay 84R1487
RESISTOR, THIN FILM, 13KOHM, 400mW, 1%; Resistance:13kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 13KOHM, 400mW, 1%; Resistance:13kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 13Kohm, 400Mw, 1%; Resistance Vishay - 94C3313 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 13Kohm, 400Mw, 1%; Resistance Vishay
94C3313
Metal Film Resistor, 13Kohm, 400Mw, 1%; Resistance Vishay 94C3313
METAL FILM RESISTOR, 13KOHM, 400mW, 1%; Resistance:13kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 13KOHM, 400mW, 1%; Resistance:13kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C1302FRP00 BC13.0KXTR-ND 84R1487 94C3313
Product Name Through-Hole 0.4W 13000ohm Resistor Through Hole Resistors Resistor, Thin Film, 13Kohm, 400Mw, 1%; Resistance Vishay Metal Film Resistor, 13Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 13000 ohms 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details