Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C1301FC100

Description
1.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C1301FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1301FC100CT-ND
Through Hole Resistors 56-MBA02040C1301FC100CT-ND
1.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C1301FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1301FC100TB-ND
Through Hole Resistors 56-MBA02040C1301FC100TB-ND
1.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Automotive 0.25W 4W Resistor - 53-MBA02040C1301FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.25W 4W Resistor
53-MBA02040C1301FC100
Automotive 0.25W 4W Resistor 53-MBA02040C1301FC100
Res Thin Film 1.3K Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C1301FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1301FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 1.3K Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C1301FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1301FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBA02040C1301FC100CT-ND 53-MBA02040C1301FC100
Product Name Through Hole Resistors Automotive 0.25W 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details