Vishay Intertechnology, Inc. Through-Hole Resistor MBA02040C1271FC100

Description
Metal Film Resistors - Through Hole .4watt 1.27Kohms 1% 1/8watt body size Product overview: MBA02040C1271FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1271FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 1.27Kohms 1% 1/8watt body size Product overview: MBA02040C1271FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1271FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C1271FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1271FC100
Through-Hole Resistor 53-MBA02040C1271FC100
Metal Film Resistors - Through Hole .4watt 1.27Kohms 1% 1/8watt body size Product overview: MBA02040C1271FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1271FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 1.27Kohms 1% 1/8watt body size Product overview: MBA02040C1271FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1271FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C1271FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1271FC100CT-ND
Through Hole Resistors 56-MBA02040C1271FC100CT-ND
RES 1.27K OHM 0.4W 1% AXIAL

RES 1.27K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C1271FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1271FC100TB-ND
Through Hole Resistors 56-MBA02040C1271FC100TB-ND
1.27 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.27 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBA02040C1271FC100 56-MBA02040C1271FC100CT-ND
Product Name Through-Hole Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details