Vishay Precision Group Through Hole Resistors MBA02040C1240FRP00

Description
124 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC124XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC124XTR-ND
Through Hole Resistors BC124XTR-ND
124 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

124 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Metal Film, 124 Ohm, 400Mw, 1%; Resistance Vishay - 53R1867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 124 Ohm, 400Mw, 1%; Resistance Vishay
53R1867
Resistor, Metal Film, 124 Ohm, 400Mw, 1%; Resistance Vishay 53R1867
RESISTOR, METAL FILM, 124 OHM, 400mW, 1%; Resistance:124ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 124 OHM, 400mW, 1%; Resistance:124ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 124 Ohm, 400Mw, 1%; Resistance Vishay - 94C3310 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 124 Ohm, 400Mw, 1%; Resistance Vishay
94C3310
Metal Film Resistor, 124 Ohm, 400Mw, 1%; Resistance Vishay 94C3310
METAL FILM RESISTOR, 124 OHM, 400mW, 1%; Resistance:124ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 124 OHM, 400mW, 1%; Resistance:124ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC124XTR-ND 53R1867
Product Name Through Hole Resistors Resistor, Metal Film, 124 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details