121 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
121 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RESISTOR, THIN FILM, 0.4 W, 1 %, 50 ppm, 121000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C1213FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 121000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 121000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1213FC10
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MBA02040C1213FC100TB-ND | 53-MBA02040C1213FC100 |
| Product Name | Through Hole Resistors | Through-Hole 0.4 W 121000 ohm Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial | |
| Tolerance | 1 +/- % | 1 +/- % |