Vishay Intertechnology, Inc. 0.4W 200V Resistor MBA02040C1212FRP00

Description
12.1kR 1% 0.4W Metal Film Resistor, Axial, 200V Product overview: MBA02040C1212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1212FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12.1kR 1% 0.4W Metal Film Resistor, Axial, 200V Product overview: MBA02040C1212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1212FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 53-MBA02040C1212FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
53-MBA02040C1212FRP00
0.4W 200V Resistor 53-MBA02040C1212FRP00
12.1kR 1% 0.4W Metal Film Resistor, Axial, 200V Product overview: MBA02040C1212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1212FRP0 0 can be used for catalog matching and distributor lookup.

12.1kR 1% 0.4W Metal Film Resistor, Axial, 200V Product overview: MBA02040C1212FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1212FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MBA02040C1212FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1212FRP00TR-ND
Through Hole Resistors 56-MBA02040C1212FRP00TR-ND
12.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

12.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C1212FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1212FRP00CT-ND
Through Hole Resistors 56-MBA02040C1212FRP00CT-ND
RES 12.1K OHM 0.4W 1% AXIAL

RES 12.1K OHM 0.4W 1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 12.1Kohm, 400Mw, 1%; Resistance Vishay - 94C3301 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1Kohm, 400Mw, 1%; Resistance Vishay
94C3301
Metal Film Resistor, 12.1Kohm, 400Mw, 1%; Resistance Vishay 94C3301
METAL FILM RESISTOR, 12.1KOHM, 400mW, 1%; Resistance:12.1kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 12.1KOHM, 400mW, 1%; Resistance:12.1kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 12.1Kohm, 400Mw, 1%; Resistance Vishay - 84R1486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 12.1Kohm, 400Mw, 1%; Resistance Vishay
84R1486
Resistor, Thin Film, 12.1Kohm, 400Mw, 1%; Resistance Vishay 84R1486
RESISTOR, THIN FILM, 12.1KOHM, 400mW, 1%; Resistance:12.1kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 12.1KOHM, 400mW, 1%; Resistance:12.1kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C1212FRP00 56-MBA02040C1212FRP00TR-ND 94C3301 84R1486
Product Name 0.4W 200V Resistor Through Hole Resistors Metal Film Resistor, 12.1Kohm, 400Mw, 1%; Resistance Vishay Resistor, Thin Film, 12.1Kohm, 400Mw, 1%; Resistance Vishay
Resistance Range 12100 ohms 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details