Metal Film Resistors - Through Hole .4watt 12Kohms 1% 1/8watt body size Product overview: MBA02040C1202FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1202FC10
Vishay MBA02040C1202FC100 Resistor
MBA0204 M/F Res, 0.4W 50PPM 1% 12K
Vishay MBA02040C1202FC100 Resistor
12 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
12 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 12K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MBA02040C1202FC100 | 151151 | 151151P | BC3455TB-ND | 84AH6076 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 12K, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal Film | Thin film | Thin Film (Chip); Thin Film | MetalFilm | MetalFilm |
| Mounting / Packaging | 1.6 mm x 3.6 mm | ThroughHole | ThroughHole | Axial | |
| Resistance Range | 12000 ohms | 12000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |