Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C1201FCT00

Description
1.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3293CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3293CT-ND
Through Hole Resistors BC3293CT-ND
1.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3293TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3293TB-ND
Through Hole Resistors BC3293TB-ND
1.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

1.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 1.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6074
Res, 1.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6074
RES, 1.2K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1.2K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3293CT-ND 84AH6074
Product Name Through Hole Resistors Res, 1.2K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details