Vishay Precision Group Through Hole Resistors MBA02040C1200FC100

Description
Vishay MBA02040C1200FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C1200FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151397
Through Hole Resistors 151397
Vishay MBA02040C1200FC100 Resistor

Vishay MBA02040C1200FC100 Resistor

Supplier's Site
Through Hole Resistors - 151397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151397P
Through Hole Resistors 151397P
MBA0204 M/F Res, 0.4W 50PPM 1% 120R

MBA0204 M/F Res, 0.4W 50PPM 1% 120R

Supplier's Site
Through Hole Resistors - 1667688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667688
Through Hole Resistors 1667688
Vishay MBA02040C1200FC100 Resistor

Vishay MBA02040C1200FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3453CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3453CT-ND
Through Hole Resistors BC3453CT-ND
120 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

120 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3453TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3453TB-ND
Through Hole Resistors BC3453TB-ND
120 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

120 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C1200FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1200FC100
Through-Hole Resistor 53-MBA02040C1200FC100
Metal Film Resistors - Through Hole .4watt 120ohms 1% 1/8watt body size Product overview: MBA02040C1200FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1200FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 120ohms 1% 1/8watt body size Product overview: MBA02040C1200FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1200FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 120R, 1%, 400Mw, Axial, Thin Film; Resistance Vishay - 96Y9350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
96Y9350
Res, 120R, 1%, 400Mw, Axial, Thin Film; Resistance Vishay 96Y9350
RES, 120R, 1%, 400MW, AXIAL, THIN FILM; Resistance:120ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 120R, 1%, 400MW, AXIAL, THIN FILM; Resistance:120ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 151397 151397P BC3453CT-ND 53-MBA02040C1200FC100 96Y9350
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Res, 120R, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm Metal Film Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial 1.6 mm x 3.6 mm Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers