Vishay Precision Group Through Hole Resistors MBA02040C1104FRP00

Description
1.1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC1.10MXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC1.10MXTR-ND
Through Hole Resistors BC1.10MXTR-ND
1.1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1.1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.1Mohm, 400Mw, 1%; Resistance Vishay - 94C3245 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1Mohm, 400Mw, 1%; Resistance Vishay
94C3245
Metal Film Resistor, 1.1Mohm, 400Mw, 1%; Resistance Vishay 94C3245
METAL FILM RESISTOR, 1.1MOHM, 400mW, 1%; Resistance:1.1Mohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.1MOHM, 400mW, 1%; Resistance:1.1Mohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC1.10MXTR-ND 94C3245
Product Name Through Hole Resistors Metal Film Resistor, 1.1Mohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers