Vishay Precision Group Resistors - Through Hole Resistors MBA02040C1009FRP00

Description
Win Source Part Number: 1380876-MBA02040C100 9FRP00 Category: Resistors>Through Hole Resistors Series: MBA/SMA 0204 - Professional Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380876-MBA02040C100 9FRP00 Category: Resistors>Through Hole Resistors Series: MBA/SMA 0204 - Professional Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1380876-MBA02040C1009FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1380876-MBA02040C1009FRP00
Resistors - Through Hole Resistors 1380876-MBA02040C1009FRP00
Win Source Part Number: 1380876-MBA02040C100 9FRP00 Category: Resistors>Through Hole Resistors Series: MBA/SMA 0204 - Professional Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380876-MBA02040C1009FRP00
Category: Resistors>Through Hole Resistors
Series: MBA/SMA 0204 - Professional
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Standard Package: 5,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Through Hole Resistors - BC10.0XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC10.0XTR-ND
Through Hole Resistors BC10.0XTR-ND
10 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC10.0XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC10.0XCT-ND
Through Hole Resistors BC10.0XCT-ND
10 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay - 94C3274 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay
94C3274
Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay 94C3274
METAL FILM RESISTOR, 10 OHM, 400mW, 1%; Resistance:10ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 400mW, 1%; Resistance:10ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1380876-MBA02040C1009FRP00 BC10.0XTR-ND 94C3274
Product Name Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistor, 10 Ohm, 400Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details