Metal Film Resistors - Through Hole .4watt 10ohms 1% 1/8watt body size Product overview: MBA02040C1009FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1009FC10
Win Source Part Number: 1374887-MBA02040C100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MBA/SMA 0204 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 10 Ohms
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
10 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
10 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBA02040C1009FC100 Resistor
RES, 10R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MBA02040C1009FC100 | 1374887-MBA02040C1009FC100 | BC3451CT-ND | 151066 | 84AH6071 |
| Product Name | Through-Hole Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 10R, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | Thin film | MetalFilm |
| Mounting / Packaging | 1.6 mm x 3.6 mm | Axial | ThroughHole | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |