Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C1005FRP00

Description
10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C1005FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1005FRP00CT-ND
Through Hole Resistors 56-MBA02040C1005FRP00CT-ND
10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C1005FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C1005FRP00TR-ND
Through Hole Resistors 56-MBA02040C1005FRP00TR-ND
10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

10 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.4W 10000000ohm Resistor - 53-MBA02040C1005FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4W 10000000ohm Resistor
53-MBA02040C1005FRP00
Through-Hole 0.4W 10000000ohm Resistor 53-MBA02040C1005FRP00
RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 10000000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C1005FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 10000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 10000000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1005FRP0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.4W, 1%, 50ppm, 10000000ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MBA02040C1005FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4W, 10000000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4W, 10000000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1005FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBA02040C1005FRP00CT-ND 53-MBA02040C1005FRP00
Product Name Through Hole Resistors Through-Hole 0.4W 10000000ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers