Vishay Precision Group Through Hole Resistors MBA02040C1004FC100

Description
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3448CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3448CT-ND
Through Hole Resistors BC3448CT-ND
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3448TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3448TB-ND
Through Hole Resistors BC3448TB-ND
1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 151123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151123
Through Hole Resistors 151123
Vishay MBA02040C1004FC100 Resistor

Vishay MBA02040C1004FC100 Resistor

Supplier's Site
Through Hole Resistors - 151123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151123P
Through Hole Resistors 151123P
MBA0204 M/F Res, 0.4W 50PPM 1% 1M

MBA0204 M/F Res, 0.4W 50PPM 1% 1M

Supplier's Site
Thin Film Resistor; Resistance Vishay - 26R4443 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor; Resistance Vishay
26R4443
Thin Film Resistor; Resistance Vishay 26R4443
THIN FILM RESISTOR; Resistance:1Mohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Operating Temperature Min:-55°CRoHS Compliant: Yes

THIN FILM RESISTOR; Resistance:1Mohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site
Res, 1M, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6070
Res, 1M, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6070
RES, 1M, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1M, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3448CT-ND 151123 151123P 26R4443 84AH6070
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Thin Film Resistor; Resistance Vishay Res, 1M, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details