Win Source Part Number: 1374695-MBA02040C100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MBA/SMA 0204 - Professional
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
100 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
100 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole .4watt 100Kohms 1% 1/8watt body size Product overview: MBA02040C1003FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1003FRP0
Axial Leaded,1.6x3.6mm Through Hole Resistors ROHS
METAL FILM RESISTOR, 100KOHM, 400mW, 1%; Resistance:100kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 100KOHM, 400mW, 1%, FULL REEL; Resistance:100kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:General PurposeRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374695-MBA02040C1003FRP00 | BC100KXTR-ND | 53-MBA02040C1003FRP00 | 17930-MBA02040C1003FRP00 | 94C3278 | 53R1865 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Axial Leaded,1.6x3.6mm Through Hole Resistors ROHS | Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Vishay | Metal Film Resistor, 100Kohm, 400Mw, 1%, Full Reel; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm | MetalFilm | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts | 0.4000 watts |