Vishay Precision Group Through Hole Resistors MBA02040C1003FC100

Description
Vishay MBA02040C1003FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C1003FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151303
Through Hole Resistors 151303
Vishay MBA02040C1003FC100 Resistor

Vishay MBA02040C1003FC100 Resistor

Supplier's Site
Through Hole Resistors - 151303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151303P
Through Hole Resistors 151303P
MBA0204 M/F Res, 0.4W 50PPM 1% 100K

MBA0204 M/F Res, 0.4W 50PPM 1% 100K

Supplier's Site
Through Hole Resistors - 1667667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667667
Through Hole Resistors 1667667
Vishay MBA02040C1003FC100 Resistor

Vishay MBA02040C1003FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3447CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3447CT-ND
Through Hole Resistors BC3447CT-ND
100 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3447TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3447TB-ND
Through Hole Resistors BC3447TB-ND
100 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C1003FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1003FC100
Through-Hole Resistor 53-MBA02040C1003FC100
Metal Film Resistors - Through Hole .4watt 100Kohms 1% 1/8watt body size Product overview: MBA02040C1003FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1003FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 100Kohms 1% 1/8watt body size Product overview: MBA02040C1003FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1003FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay - 96Y9349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
96Y9349
Res, 100K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay 96Y9349
RES, 100K, 1%, 400MW, AXIAL, THIN FILM; Resistance:100kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 100K, 1%, 400MW, AXIAL, THIN FILM; Resistance:100kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.4 W;Tol 1%;Axial;Ceramic Housed - 70121914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.4 W;Tol 1%;Axial;Ceramic Housed
70121914
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.4 W;Tol 1%;Axial;Ceramic Housed 70121914
Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.4 W;Tol 1%;Axial;Ceramic Housed

Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.4 W;Tol 1%;Axial;Ceramic Housed

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 151303 151303P BC3447CT-ND 53-MBA02040C1003FC100 96Y9349 70121914
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Res, 100K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 0.4 W;Tol 1%;Axial;Ceramic Housed
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm Metal Film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial 1.6 mm x 3.6 mm Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details