Vishay Precision Group Through-Hole Resistor MBA02040C1002FC100

Description
Metal Film Resistors - Through Hole .4watt 10Kohms 1% 1/8watt body size Product overview: MBA02040C1002FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1002FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 10Kohms 1% 1/8watt body size Product overview: MBA02040C1002FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1002FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C1002FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1002FC100
Through-Hole Resistor 53-MBA02040C1002FC100
Metal Film Resistors - Through Hole .4watt 10Kohms 1% 1/8watt body size Product overview: MBA02040C1002FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1002FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 10Kohms 1% 1/8watt body size Product overview: MBA02040C1002FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1002FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 150928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150928
Through Hole Resistors 150928
Vishay MBA02040C1002FC100 Resistor

Vishay MBA02040C1002FC100 Resistor

Supplier's Site
Through Hole Resistors - 150928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150928P
Through Hole Resistors 150928P
MBA0204 M/F Res, 0.4W 50PPM 1% 10K

MBA0204 M/F Res, 0.4W 50PPM 1% 10K

Supplier's Site
Through Hole Resistors - 1667659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667659
Through Hole Resistors 1667659
Vishay MBA02040C1002FC100 Resistor

Vishay MBA02040C1002FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3446TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3446TB-ND
Through Hole Resistors BC3446TB-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3446CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3446CT-ND
Through Hole Resistors BC3446CT-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 10K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay - 96Y9348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
96Y9348
Res, 10K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay 96Y9348
RES, 10K, 1%, 400MW, AXIAL, THIN FILM; Resistance:10kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 10K, 1%, 400MW, AXIAL, THIN FILM; Resistance:10kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:200V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBA02040C1002FC100 150928 150928P BC3446TB-ND 96Y9348
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10K, 1%, 400Mw, Axial, Thin Film; Resistance Vishay
Technology / Construction Metal Film Thin film Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 1.6 mm x 3.6 mm ThroughHole ThroughHole Axial Axial Leads
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details