.5A,600V,MINI,SM,BRI
.5A,600V,MINI,SM,BRI
.5A,600V,MINI,SM,BRI
Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 600V Surface Mount TO-269AA (MBS)
600V 0.8A Bridge Rectifier Diode, 4-Pin TO-269AA Product overview: MB6S-E3/80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB6S-E3/80 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 010680-MB6S-E3/80
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Family Name: MB6S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-269AA (MBS)
Alternative Parts (Cross-Reference): MB6S; MBS6 RC; MB6S;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Industrial, Communications & Networking
Bridge Rectifiers 600 Volt 0.5 Amp 35 Amp IFSM
BRIDGE 1-PH TO269AA/MINIDIL 600V
Rectifier, Bridge; Glass Passivated Single Phase; TO-269AA; 600 V; 0.5; -55 deg
BRIDGE RECT 1P 600V TO269AA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1807233 | 1807233P | MB6S-E3/80GICT-ND | 299-MB6S-E3/80 | 010680-MB6S-E3/80 | MB6S-E3/80 | MB6S-E3/80 | 70217364 | MB6S-E3/80 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 600V 0.8A Diode and Rectifier | Bridge Rectifiers - MB6S-E3/80 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Rectifier, Bridge; Glass Passivated Single Phase; TO-269AA; 600 V; 0.5; -55 deg | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | |||||
| Package | To-269aa | TO-269 | TO-269AA, 4-BESOP | TO-269AA | TO-269AA | ||||
| RoHS Compliant | RoHS | RoHS | |||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Single Phase |