Manufacturer: Vishay
Win Source Part Number: 022357-MB4S-E3/80
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-269AA (MBS)
Alternative Parts (Cross-Reference): MB4S-TP; MB4S-E3; MB4S/30;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Rectifier Bridge Diode Single 400V 0.8A 4-Pin TO-269AA T/R Product overview: MB4S-E3/80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB4S-E3/80 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 400V TO269AA
Bridge Rectifiers 400 Volt 0.5 Amp 35 Amp IFSM
BRIDGE RECT 1P 400V TO269AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 022357-MB4S-E3/80 | MB4S-E3/80GITR-ND | 299-MB4S-E3/80 | MB4S-E3/80 | MB4S-E3/80 | MB4S-E3/80 |
| Product Name | Bridge Rectifiers - MB4S-E3/80 | Bridge Rectifiers | 400V 0.8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) |