Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Diode Rectifier Bridge Single 400V 0.8A 4-Pin TO-269AA Tube Product overview: MB4S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB4S-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 022358-MB4S-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-269AA (MBS)
Bridge Rectifiers 400 Volt 0.5 Amp 35 Amp IFSM
BRIDGE RECT 1P 400V TO269AA
BRIDGE 1-PH TO269AA/MINIDIL 400V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MB4S-E3/45GI-ND | 299-MB4S-E3/45 | 022358-MB4S-E3/45 | MB4S-E3/45 | MB4S-E3/45 | MB4S-E3/45 |
| Product Name | Bridge Rectifiers | 400V 0.8A Diode and Rectifier | Bridge Rectifiers - MB4S-E3/45 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | TO-269AA, 4-BESOP | TO-269AA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |