Vishay Precision Group Single Diodes MB3045S-E3/8W

Description
Diode Schottky 45V 30A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 30A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MB3045S-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 30A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 30A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 45V 30A Diode and Rectifier - 280-MB3045S-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 30A Diode and Rectifier
280-MB3045S-E3/8W
Schottky 45V 30A Diode and Rectifier 280-MB3045S-E3/8W
DIODE SCHOTTKY 45V 30A TO263AB Product overview: MB3045S-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB3045S-E3/8W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 30A TO263AB Product overview: MB3045S-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB3045S-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MB3045S-E3/8W - 123055-MB3045S-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MB3045S-E3/8W
123055-MB3045S-E3/8W
Diodes, Rectifiers - Single - MB3045S-E3/8W 123055-MB3045S-E3/8W
Manufacturer: Vishay Win Source Part Number: 123055-MB3045S-E3/8W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 123055-MB3045S-E3/8W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MB3045S-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MB3045S-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers MB3045S-E3/8W
DIODE SCHOTTKY 45V 30A TO263AB

DIODE SCHOTTKY 45V 30A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MB3045S-E3/8WGITR-ND 280-MB3045S-E3/8W 123055-MB3045S-E3/8W MB3045S-E3/8W
Product Name Single Diodes Schottky 45V 30A Diode and Rectifier Diodes, Rectifiers - Single - MB3045S-E3/8W Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data