CR Magnetics, Inc. Miscellaneous Transformers MB-45

Description
Win Source Part Number: 1384935-MB-45 Category: Miscellaneous Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384935-MB-45 Category: Miscellaneous Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Transformers - 1384935-MB-45 - Win Source Electronics
Laguna Hills, CA, United States
Miscellaneous Transformers
1384935-MB-45
Miscellaneous Transformers 1384935-MB-45
Win Source Part Number: 1384935-MB-45 Category: Miscellaneous Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384935-MB-45
Category: Miscellaneous Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1384935-MB-45
Product Name Miscellaneous Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
AA1030-AL Power Converter Transformer - AA1030-AL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672325-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details