Vishay Intertechnology, Inc. Through Hole Resistors MAY74R100T

Description
74.1 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
74.1 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MAY74R100T-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MAY74R100T-ND
Through Hole Resistors MAY74R100T-ND
74.1 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

74.1 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MAY74R100T-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 74.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details