Vishay Intertechnology, Inc. Capacitors - Aluminum Electrolytic Capacitors MALSECV00AE233FARK

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329596-MALSECV00AE2 33FARK Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 5.22Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Product Status: Obsolete RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 76 mA @ 120 Hz
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329596-MALSECV00AE2 33FARK Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 5.22Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Product Status: Obsolete RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 76 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1329596-MALSECV00AE233FARK - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329596-MALSECV00AE233FARK
Capacitors - Aluminum Electrolytic Capacitors 1329596-MALSECV00AE233FARK
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329596-MALSECV00AE2 33FARK Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 5.22Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Product Status: Obsolete RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 76 mA @ 120 Hz

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1329596-MALSECV00AE233FARK
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 5.22Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 76 mA @ 120 Hz

Buy Now Datasheet
SMD 33UF 35V Capacitor - 58-MALSECV00AE233FARK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UF 35V Capacitor
58-MALSECV00AE233FARK
SMD 33UF 35V Capacitor 58-MALSECV00AE233FARK
CAP ALUM 33UF 20% 35V SMD Product overview: MALSECV00AE233FARK from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALSECV00AE233FAR K can be used for catalog matching and distributor lookup.

CAP ALUM 33UF 20% 35V SMD Product overview: MALSECV00AE233FARK from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALSECV00AE233FARK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MALSECV00AE233FARK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MALSECV00AE233FARK
Capacitors - Aluminum Electrolytic Capacitors MALSECV00AE233FARK
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1329596-MALSECV00AE233FARK 58-MALSECV00AE233FARK MALSECV00AE233FARK
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 33UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details