CAP ALUM 47UF 20% 350V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MALREKV05JG247O00K | 68R8970 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 47Uf 350V 16X25 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |