CAP ALUM 1000UF 20% 16V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MALREKA00DC410DG0K | 68R7748 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 1000Uf 16V 10X12,5 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |