Vishay Intertechnology, Inc. 47UF 63V Capacitor MALREKA00BA247J00K

Description
CAP ALUM 47UF 20% 63V RADIAL Product overview: MALREKA00BA247J00K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALREKA00BA247J00 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 47UF 20% 63V RADIAL Product overview: MALREKA00BA247J00K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALREKA00BA247J00 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UF 63V Capacitor - 58-MALREKA00BA247J00K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UF 63V Capacitor
58-MALREKA00BA247J00K
47UF 63V Capacitor 58-MALREKA00BA247J00K
CAP ALUM 47UF 20% 63V RADIAL Product overview: MALREKA00BA247J00K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALREKA00BA247J00 K can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 63V RADIAL Product overview: MALREKA00BA247J00K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALREKA00BA247J00K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1348521-MALREKA00BA247J00K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1348521-MALREKA00BA247J00K
Capacitors - Aluminum Electrolytic Capacitors 1348521-MALREKA00BA247J00K
Win Source Part Number: 1348521-MALREKA00BA2 47J00K Category: Capacitors - Aluminum Electrolytic Capacitors Series: EKA Package: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 6,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.82Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Obsolete Ripple Current @ Low Frequency: 181 mA @ 120 Hz

Win Source Part Number: 1348521-MALREKA00BA247J00K
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: EKA
Package: Bulk
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 6,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.82Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Product Status: Obsolete
Ripple Current @ Low Frequency: 181 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MALREKA00BA247J00K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MALREKA00BA247J00K
Capacitors - Aluminum Electrolytic Capacitors MALREKA00BA247J00K
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-MALREKA00BA247J00K 1348521-MALREKA00BA247J00K MALREKA00BA247J00K
Product Name 47UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers