CAP ALUM 3.3UF 20% 250V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MALREKA00BA133NL0K | 68R7712 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 3,3Uf 250V 6,3X11 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |