Vishay Intertechnology, Inc. 27000UF 16V Capacitor MALIEYN07BA527D02K

Description
CAP ALUM 27000UF 20% 16V SNAP Product overview: MALIEYN07BA527D02K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALIEYN07BA527D02 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 27000UF 20% 16V SNAP Product overview: MALIEYN07BA527D02K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALIEYN07BA527D02 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27000UF 16V Capacitor - 58-MALIEYN07BA527D02K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27000UF 16V Capacitor
58-MALIEYN07BA527D02K
27000UF 16V Capacitor 58-MALIEYN07BA527D02K
CAP ALUM 27000UF 20% 16V SNAP Product overview: MALIEYN07BA527D02K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALIEYN07BA527D02 K can be used for catalog matching and distributor lookup.

CAP ALUM 27000UF 20% 16V SNAP Product overview: MALIEYN07BA527D02K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALIEYN07BA527D02K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MALIEYN07BA527D02K - 1021970-MALIEYN07BA527D02K - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MALIEYN07BA527D02K
1021970-MALIEYN07BA527D02K
Aluminum Capacitors - MALIEYN07BA527D02K 1021970-MALIEYN07BA527D02K
Manufacturer: Vishay Win Source Part Number: 1021970-MALIEYN07BA5 27D02K Packaging: Bulk Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Mounting: Through Hole Capacitance: 27000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 26 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 5.98A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Vishay
Win Source Part Number: 1021970-MALIEYN07BA527D02K
Packaging: Bulk
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Mounting: Through Hole
Capacitance: 27000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
ESR: 26 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 5.98A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-MALIEYN07BA527D02K 1021970-MALIEYN07BA527D02K
Product Name 27000UF 16V Capacitor Aluminum Capacitors - MALIEYN07BA527D02K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 27000 microF 27000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details