Vishay Intertechnology, Inc. Aluminum Capacitors - MALIEYH07BC547C02K MALIEYH07BC547C02K

Description
Manufacturer: Vishay Win Source Part Number: 1022358-MALIEYH07BC5 47C02K Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Mounting: Through Hole Capacitance: 47000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar ESR: 25 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 4.95A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1022358-MALIEYH07BC5 47C02K Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Mounting: Through Hole Capacitance: 47000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar ESR: 25 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 4.95A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MALIEYH07BC547C02K - 1022358-MALIEYH07BC547C02K - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MALIEYH07BC547C02K
1022358-MALIEYH07BC547C02K
Aluminum Capacitors - MALIEYH07BC547C02K 1022358-MALIEYH07BC547C02K
Manufacturer: Vishay Win Source Part Number: 1022358-MALIEYH07BC5 47C02K Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Mounting: Through Hole Capacitance: 47000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar ESR: 25 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 4.95A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1022358-MALIEYH07BC547C02K
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Mounting: Through Hole
Capacitance: 47000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
ESR: 25 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 4.95A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
47000UF 10V Capacitor - 58-MALIEYH07BC547C02K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47000UF 10V Capacitor
58-MALIEYH07BC547C02K
47000UF 10V Capacitor 58-MALIEYH07BC547C02K
CAP ALUM 47000UF 20% 10V SNAP Product overview: MALIEYH07BC547C02K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALIEYH07BC547C02 K can be used for catalog matching and distributor lookup.

CAP ALUM 47000UF 20% 10V SNAP Product overview: MALIEYH07BC547C02K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALIEYH07BC547C02K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1022358-MALIEYH07BC547C02K 58-MALIEYH07BC547C02K
Product Name Aluminum Capacitors - MALIEYH07BC547C02K 47000UF 10V Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 47000 microF 47000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts 10 volts
WVAC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details