Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250159102E3

Description
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 234mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 234mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL250159102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250159102E3-ND
Aluminum Electrolytic Capacitors 56-MAL250159102E3-ND
1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 234mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 234mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-MAL250159102E3-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers