Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250156152E3

Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 125mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 125mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL250156152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250156152E3-ND
Aluminum Electrolytic Capacitors 56-MAL250156152E3-ND
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 125mOhm @ 100Hz 5000 Hrs @ 85°C

1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 125mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL250156152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250156152E3
Capacitors - Aluminum Electrolytic Capacitors MAL250156152E3
CAP ALUM 1500UF 20% 400V SCREW

CAP ALUM 1500UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL250156152E3-ND MAL250156152E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details