Cap Aluminum Lytic 3300uF 500V 20% (76 X 105mm) Screw Terminal 0.052 Ohm 12600mA 5000h 85°C Box Product overview: MAL250139332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 500V, 0.052 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 500V, 0.052 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL250139332E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors 3300uF 500V 20%
Vishay MAL250139332E3 Capacitor
3300µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 73mOhm @ 100Hz 5000 Hrs @ 85°C
CAP ALUM 3300UF 20% 500V SCREW
CAP, 3300UF, 500V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 500V 20%
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL250139332E3 | 2806831 | BC5526-ND | MAL250139332E3 | 07AH3076 | MAL250139332E3 |
| Product Name | 3300uF 500V 0.052 Ohm Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Uf, 500V, Alu Elec, Screw; Capacitance Vishay | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3.30E9 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |