Vishay MAL250136103E3 Capacitor
Screw Terminal Capacitor 10000uF 400V 90
10000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 100Hz 5000 Hrs @ 85°C
CAP, 10000UF, 400V, ALU ELEC, SCREW; Capacitance:10000µF;
CAP ALUM 10000UF 20% 400V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 10000uF 400V 20%
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1876497 | BC5523-ND | 07AH3074 | MAL250136103E3 | MAL250136103E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 10000Uf, 400V, Alu Elec, Screw; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |