Vishay Intertechnology, Inc. Aluminium Capacitors MAL250119222E3

Description
Vishay MAL250119222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL250119222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2236081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236081
Aluminium Capacitors 2236081
Vishay MAL250119222E3 Capacitor

Vishay MAL250119222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2236082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236082
Aluminium Capacitors 2236082
2200uF 500V 65x105mm 85C 5000h

2200uF 500V 65x105mm 85C 5000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL250119222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250119222E3-ND
Aluminum Electrolytic Capacitors 56-MAL250119222E3-ND
2200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 108mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 108mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Cap, 2200Uf, 500V, Alu Elec, Screw Rohs Compliant Vishay - 54AJ2820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 500V, Alu Elec, Screw Rohs Compliant Vishay
54AJ2820
Cap, 2200Uf, 500V, Alu Elec, Screw Rohs Compliant Vishay 54AJ2820
CAP, 2200UF, 500V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 2200UF, 500V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2236081 56-MAL250119222E3-ND 54AJ2820
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 2200Uf, 500V, Alu Elec, Screw Rohs Compliant Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Variable Capacitor - 47273 - Richardson RFPD
Knowles Precision Devices
Specs
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.00E-7 to 4.50E-6 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details