Vishay Intertechnology, Inc. Aluminium Capacitors MAL250117182E3

Description
Vishay MAL250117182E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL250117182E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2236077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236077
Aluminium Capacitors 2236077
Vishay MAL250117182E3 Capacitor

Vishay MAL250117182E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2236078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236078
Aluminium Capacitors 2236078
1800uF 450V 50x105mm 85C 5000h

1800uF 450V 50x105mm 85C 5000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL250117182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250117182E3-ND
Aluminum Electrolytic Capacitors 56-MAL250117182E3-ND
1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 94mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 94mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Cap, 1800Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay - 54AJ2818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
54AJ2818
Cap, 1800Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay 54AJ2818
CAP, 1800UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 1800UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2236077 56-MAL250117182E3-ND 54AJ2818
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1800Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details