Vishay Intertechnology, Inc. Aluminium Capacitors MAL250117102E3

Description
Vishay MAL250117102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL250117102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2236073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236073
Aluminium Capacitors 2236073
Vishay MAL250117102E3 Capacitor

Vishay MAL250117102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2236074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236074
Aluminium Capacitors 2236074
1000uF 450V 50x80mm 85C 5000h

1000uF 450V 50x80mm 85C 5000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL250117102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250117102E3-ND
Aluminum Electrolytic Capacitors 56-MAL250117102E3-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 162mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 162mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL250117102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250117102E3
Capacitors - Aluminum Electrolytic Capacitors MAL250117102E3
CAP ALUM 1000UF 20% 450V SCREW

CAP ALUM 1000UF 20% 450V SCREW

Supplier's Site
Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay - 54AJ2816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
54AJ2816
Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay 54AJ2816
CAP, 1000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 1000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2236073 56-MAL250117102E3-ND MAL250117102E3 54AJ2816
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details