Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250077822E3

Description
8200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
8200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250077822E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250077822E3-ND
Aluminum Electrolytic Capacitors MAL250077822E3-ND
8200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 120Hz 3000 Hrs @ 85°C

8200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
8200 450V 76X220Mm 85 5000H Vishay - 68R4084 - Newark, An Avnet Company
Chicago, IL, United States
8200 450V 76X220Mm 85 5000H Vishay
68R4084
8200 450V 76X220Mm 85 5000H Vishay 68R4084
8200 450V 76x220mm 85 5000h

8200 450V 76x220mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250077822E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250077822E3
Capacitors - Aluminum Electrolytic Capacitors MAL250077822E3
CAP ALUM 8200UF 20% 450V SCREW

CAP ALUM 8200UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL250077822E3-ND 68R4084 MAL250077822E3
Product Name Aluminum Electrolytic Capacitors 8200 450V 76X220Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details