Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250057122E3

Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 100mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 100mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250057122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250057122E3-ND
Aluminum Electrolytic Capacitors MAL250057122E3-ND
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 100mOhm @ 120Hz 3000 Hrs @ 85°C

1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 100mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
1200 450V 50X80Mm 85 5000H Vishay - 68M0232 - Newark, An Avnet Company
Chicago, IL, United States
1200 450V 50X80Mm 85 5000H Vishay
68M0232
1200 450V 50X80Mm 85 5000H Vishay 68M0232
1200 450V 50x80mm 85 5000h

1200 450V 50x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL250057122E3-ND 68M0232
Product Name Aluminum Electrolytic Capacitors 1200 450V 50X80Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details