Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250056222E3

Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250056222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250056222E3-ND
Aluminum Electrolytic Capacitors MAL250056222E3-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 3000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 58mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
2200 400V 50X105Mm 85 5000H Vishay - 68M0222 - Newark, An Avnet Company
Chicago, IL, United States
2200 400V 50X105Mm 85 5000H Vishay
68M0222
2200 400V 50X105Mm 85 5000H Vishay 68M0222
2200 400V 50x105mm 85 5000h

2200 400V 50x105mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL250056222E3-ND 68M0222
Product Name Aluminum Electrolytic Capacitors 2200 400V 50X105Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713232 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details