Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250056122E3

Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 107mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 107mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250056122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250056122E3-ND
Aluminum Electrolytic Capacitors MAL250056122E3-ND
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 107mOhm @ 120Hz 3000 Hrs @ 85°C

1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 107mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
1200 400V 50X80Mm 85 5000H Vishay - 68M0217 - Newark, An Avnet Company
Chicago, IL, United States
1200 400V 50X80Mm 85 5000H Vishay
68M0217
1200 400V 50X80Mm 85 5000H Vishay 68M0217
1200 400V 50x80mm 85 5000h

1200 400V 50x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL250056122E3-ND 68M0217
Product Name Aluminum Electrolytic Capacitors 1200 400V 50X80Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details